Samsung logo

Samsung AR24TRHQKWK/GU window/through-wall air conditioner 24000 BTU/h 6600 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14274
Info modified on:
30 May 2021, 14:52:59
Short summary description Samsung AR24TRHQKWK/GU window/through-wall air conditioner 24000 BTU/h 6600 W White:

Samsung AR24TRHQKWK/GU, Through-wall air conditioner, 24000 BTU/h, White

Long summary description Samsung AR24TRHQKWK/GU window/through-wall air conditioner 24000 BTU/h 6600 W White:

Samsung AR24TRHQKWK/GU. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (cooling): 1908 W. Product colour: White. Width: 1080 mm, Depth: 226 mm, Height: 335 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.