Samsung logo

Samsung AR12TXHQASINEU air conditioner Air conditioner indoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65982
Info modified on:
12 Dec 2024, 14:16:45
Short summary description Samsung AR12TXHQASINEU air conditioner Air conditioner indoor unit White:

Samsung AR12TXHQASINEU, Air conditioner indoor unit, White, Cooling, Dehumidifying, Heating, LED, 24 h, R32

Long summary description Samsung AR12TXHQASINEU air conditioner Air conditioner indoor unit White:

Samsung AR12TXHQASINEU. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Indoor unit sound power level: 55 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 28 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.