Samsung logo

Samsung Wind-Free Avant AR12TXEAAWKX air conditioner Air conditioner outdoor unit White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78144
Info modified on:
12 Dec 2024, 14:16:45
Short summary description Samsung Wind-Free Avant AR12TXEAAWKX air conditioner Air conditioner outdoor unit White:

Samsung Wind-Free Avant AR12TXEAAWKX, Air conditioner outdoor unit, White, Cooling, Heating, R32, 675 g, 3 m

Long summary description Samsung Wind-Free Avant AR12TXEAAWKX air conditioner Air conditioner outdoor unit White:

Samsung Wind-Free Avant AR12TXEAAWKX. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Outdoor unit sound power level: 62 dB, Outdoor unit noise level: 46 dB, Outdoor unit width: 79 cm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.