Samsung AR12KSFPEWQN, Air conditioner indoor unit, White, Cooling, Dehumidifying, Heating, 3500 W, 1100 W, 4000 W
Samsung AR12KSFPEWQN. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 219 kWh, Annual energy consumption (heating) (Average heating season): 811 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 59 dB, Indoor unit width: 82 cm. Energy efficiency class (cooling) (old): A+