Samsung logo

Samsung AR12FSFTKWQN air conditioner Split system White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123279
Info modified on:
12 Dec 2024, 14:14:47
Short summary description Samsung AR12FSFTKWQN air conditioner Split system White:

Samsung AR12FSFTKWQN, Split system, White, Cooling, Heating, 3500 W, 4000 W, R410A

Long summary description Samsung AR12FSFTKWQN air conditioner Split system White:

Samsung AR12FSFTKWQN. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 219 kWh, Annual energy consumption (heating) (Average heating season): 1153 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 57 dB, Indoor unit width: 82 cm. Outdoor unit noise level: 62 dB, Outdoor unit width: 79 cm, Outdoor unit depth: 28.5 cm. Energy efficiency class (cooling) (old): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.