Samsung logo

Samsung AR09MSFPEWQXET air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134859
Info modified on:
12 Dec 2024, 14:16:40
Short summary description Samsung AR09MSFPEWQXET air conditioner Air conditioner outdoor unit White:

Samsung AR09MSFPEWQXET, Air conditioner outdoor unit, White, Cooling, Dehumidifying, Heating, 840 W, 3800 W, R410A

Long summary description Samsung AR09MSFPEWQXET air conditioner Air conditioner outdoor unit White:

Samsung AR09MSFPEWQXET. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 155 kWh, Annual energy consumption (heating) (Average heating season): 737 kWh. Outdoor unit noise level: 63 dB, Outdoor unit width: 66 cm, Outdoor unit depth: 24.2 cm. Energy efficiency class (cooling) (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.