Samsung logo

Samsung AQV24NSAN air conditioner Split system

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155995
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung AQV24NSAN air conditioner Split system:

Samsung AQV24NSAN, Split system, 6800 W, 8000 W, 23203 BTU/h, 27297 BTU/h, R410a

Long summary description Samsung AQV24NSAN air conditioner Split system:

Samsung AQV24NSAN. Type: Split system, Cooling capacity in watts (max): 6800 W, Heating capacity in watts (max): 8000 W. Power consumption (typical): 2260 W, Power requirements: 220-240V/50Hz. Indoor unit type: Wall-mountable. Weight: 13 kg, Dimensions (WxDxH): 1065 x 298 x 218 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.