Samsung AQV18NSAN, Split system, 5000 W, 6000 W, 17061 BTU/h, 20473 BTU/h, R410a
Samsung AQV18NSAN. Type: Split system, Cooling capacity in watts (max): 5000 W, Heating capacity in watts (max): 6000 W. Power consumption (typical): 1560 W, Power requirements: 220-240V/50Hz. Indoor unit type: Wall-mountable. Weight: 13 kg, Dimensions (WxDxH): 1065 x 298 x 218 mm