Samsung logo

Samsung Mont Blanc Split system

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123325
Info modified on:
31 Oct 2018, 18:10:39
Short summary description Samsung Mont Blanc Split system:

Samsung Mont Blanc, Split system, Cooling, Heating, 2500 W, 3200 W, 8530 BTU/h, 10918 BTU/h

Long summary description Samsung Mont Blanc Split system:

Samsung Mont Blanc. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 2500 W. Power requirements: AC 220 - 240V, 50hz. Indoor unit type: Ceiling, Indoor unit noise level (high speed): 39 dB, Indoor unit weight: 11.5 kg. Outdoor unit noise level: 45 dB, Outdoor unit weight: 35.5 kg. Weight: 38.6 kg, Dimensions (WxDxH): 880 x 237 x 313 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.