Samsung logo

Samsung monitor 955DF 19CRT monitor CRT 1600 x 1200 pixels 48.3 cm (19")

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154755
Info modified on:
04 Apr 2019, 03:58:02
Short summary description Samsung monitor 955DF 19CRT monitor CRT 1600 x 1200 pixels 48.3 cm (19"):

Samsung monitor 955DF 19CRT, 48.3 cm (19"), CRT monitor, 1600 x 1200 pixels, 45.7 cm, 50 - 160 Hz, 30 - 85 kHz

Long summary description Samsung monitor 955DF 19CRT monitor CRT 1600 x 1200 pixels 48.3 cm (19"):

Samsung monitor 955DF 19CRT. Display diagonal: 48.3 cm (19"), Type: CRT monitor, Display resolution: 1600 x 1200 pixels. Certification: UL, CSA, TUV, IEC950, DHHS 21 CFR,CCIB, PTB, SEMKO, NEMKO, DEMKO,SETI, EIAJ, NOM, PCBC, EZU,.... Dimensions (WxDxH): 460 x 441 x 440 mm, Weight: 21 kg. User controls: Brightness, Contrast, Position, Size, Zoom, Parallelogram, Rotation, Pincushion, Trapezoid,...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.