Samsung logo

Samsung AQ18NSAN air conditioner Split system White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128378
Info modified on:
12 Dec 2024, 14:16:37
Short summary description Samsung AQ18NSAN air conditioner Split system White:

Samsung AQ18NSAN, Split system, White, Cooling, Heating, 17404 BTU/h, 19793 BTU/h, R410A

Long summary description Samsung AQ18NSAN air conditioner Split system White:

Samsung AQ18NSAN. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. Design load (heating) (Average heating season): 5.1 kW, Power consumption (cooling) (max): 1810 W, Power consumption (heating) (max): 1800 W. Indoor unit noise level (high speed): 40 dB, Indoor unit width: 106.5 cm, Indoor unit depth: 21.8 cm. Outdoor unit noise level: 52 dB, Outdoor unit width: 79 cm, Outdoor unit depth: 28.5 cm. Energy efficiency class (cooling) (old): C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.