Samsung logo

Samsung 753DFX/17" DynaFlat 20MM 1280X1024RES monitor CRT 1280 x 1024 pixels 43.2 cm (17")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98621
Info modified on:
04 Apr 2019, 04:12:02
Short summary description Samsung 753DFX/17" DynaFlat 20MM 1280X1024RES monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

Samsung 753DFX/17" DynaFlat 20MM 1280X1024RES, 43.2 cm (17"), 1280 x 1024 pixels, 80 W, 10 - 80%, 0 - 40 °C, 412 x 416 x 420 mm

Long summary description Samsung 753DFX/17" DynaFlat 20MM 1280X1024RES monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

Samsung 753DFX/17" DynaFlat 20MM 1280X1024RES. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Power consumption (typical): 80 W. Dimensions (WxDxH): 412 x 416 x 420 mm, Weight: 16.4 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.