Samsung AM160FNBFEB/EU, Air conditioner indoor unit, White, Heating, 16000 W, 54600 BTU/h, R410A
Samsung AM160FNBFEB/EU. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Heating. Energy efficiency class (heating) (Average heating season): A++, Power consumption (heating) (max): 3100 W, AC input voltage: 220-240 V. Indoor unit sound power level: 42 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 60 dB