Samsung logo

Samsung AM080FXVAGH Air conditioner outdoor unit White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92001
Info modified on:
12 Dec 2024, 14:16:45
Short summary description Samsung AM080FXVAGH Air conditioner outdoor unit White:

Samsung AM080FXVAGH, Air conditioner outdoor unit, White, Cooling, Fan, Heating, 22400 W, 25200 W, 76400 BTU/h

Long summary description Samsung AM080FXVAGH Air conditioner outdoor unit White:

Samsung AM080FXVAGH. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Fan, Heating. Power consumption (cooling) (max): 5000 W, Power consumption (heating) (max): 5100 W, AC input voltage: 380 - 415 V. Outdoor unit sound power level: 77 dB, Outdoor unit noise level: 57 dB, Cooling airflow (outdoor unit): 173 m³/h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.