Samsung AM071FN4DEH, Air conditioner indoor unit, White, Circulation, Cooling, Heating, 7100 W, 8000 W, 24200 BTU/h
Samsung AM071FN4DEH. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Circulation, Cooling, Heating. Power consumption (cooling) (max): 45 W, Power consumption (heating) (max): 45 W, AC input voltage: 220-240 V. Indoor unit sound power level: 54 dB, Indoor unit type: Cassette, Indoor unit noise level (low speed): 33 dB