Samsung logo

Samsung AM036FNNDEH Air conditioner indoor unit White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91346
Info modified on:
12 Dec 2024, 14:16:45
Short summary description Samsung AM036FNNDEH Air conditioner indoor unit White:

Samsung AM036FNNDEH, Air conditioner indoor unit, White, Circulation, Cooling, Heating, 3600 W, 4000 W, 12300 BTU/h

Long summary description Samsung AM036FNNDEH Air conditioner indoor unit White:

Samsung AM036FNNDEH. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Circulation, Cooling, Heating. Power consumption (cooling) (max): 20 W, Power consumption (heating) (max): 20 W, AC input voltage: 220-240 V. Indoor unit sound power level: 51 dB, Indoor unit type: Cassette, Indoor unit noise level (low speed): 26 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.