Samsung logo

Samsung AJ052FCJ3EH Air conditioner outdoor unit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
236027
Info modified on:
20 Jan 2025, 01:54:33
Short summary description Samsung AJ052FCJ3EH Air conditioner outdoor unit:

Samsung AJ052FCJ3EH, Air conditioner outdoor unit, Cooling, Heating, 5200 W, 6300 W, 17700 BTU/h, 21500 BTU/h

Long summary description Samsung AJ052FCJ3EH Air conditioner outdoor unit:

Samsung AJ052FCJ3EH. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 5200 W. Power consumption (cooling) (max): 1350 W, Power consumption (heating) (max): 1400 W, Power requirements: AC 220 - 240 V, 50 Hz. Indoor unit type: Wall-mountable. Outdoor unit weight: 49 kg, Outdoor unit dimensions (WxDxH): 880 x 310 x 638 mm. Noise level: 61 dB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.