Samsung AJ050FCJ2EH, Air conditioner outdoor unit, Cooling, Heating, 5000 W, 5700 W, 17100 BTU/h, 19400 BTU/h
Samsung AJ050FCJ2EH. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 5000 W. Power consumption (cooling) (max): 1320 W, Power consumption (heating) (max): 1350 W, Power requirements: AC 220 - 240 V, 50 Hz. Indoor unit type: Wall-mountable. Outdoor unit noise level: 61 dB, Outdoor unit weight: 40 kg, Outdoor unit dimensions (WxDxH): 790 x 285 x 545 mm