Samsung logo

Samsung AF9000 portable air conditioner 62 dB White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136931
Info modified on:
12 Dec 2024, 14:55:43
Short summary description Samsung AF9000 portable air conditioner 62 dB White:

Samsung AF9000, A++, A, 220-240 V, 50 Hz, White, 360 mm

Long summary description Samsung AF9000 portable air conditioner 62 dB White:

Samsung AF9000. Energy efficiency class (cooling): A++, Energy efficiency class (heating): A, AC input voltage: 220-240 V. Product colour: White. Width: 360 mm, Depth: 269 mm, Height: 1948 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.