Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black Headset
- - Wireless
- - 32 Ω
Long product name Samsung Headset AEP420 Wireless Black
:
Samsung Headset AEP420
The long product name of Samsung Headset AEP420 Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Samsung Headset AEP420
More>>>
Samsung Headset AEP420 Wireless Black:
The official description of Samsung Headset AEP420 Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Lightweight and comfortable, this SAMSUNG Hands-Free Stereo Headset enables you to carry on conversations while you continue to do other things including listening to music on the go. The one-touch button answers and ends calls, as well as initiates Voice Activated Dialing. (For use with Samsung M20-pin model phones).
Short summary description Samsung Headset AEP420 Wireless Black:
This short summary of the Samsung Headset AEP420 Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung Headset AEP420, Wireless, Headset, Black
Long summary description Samsung Headset AEP420 Wireless Black:
This is an auto-generated long summary of Samsung Headset AEP420 Wireless Black based on the first three specs of the first five spec groups.
Samsung Headset AEP420. Product type: Headset. Connectivity technology: Wireless. Product colour: Black