Samsung AA-SK8PWUW, Mini, Wireless, RF Wireless, QWERTY, White
Samsung AA-SK8PWUW. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 89. Product colour: White