Samsung Galaxy A8 (2018) SM-A810F, 14.5 cm (5.7"), 1920 x 1080 pixels, 3 GB, 32 GB, 16 MP, Silver
Samsung Galaxy A8 (2018) SM-A810F. Display diagonal: 14.5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.1 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3300 mAh. Product colour: Silver. Weight: 182 g