Samsung logo

Samsung Galaxy A7 A7000 14 cm (5.5") Dual SIM 4G Micro-USB 2 GB 16 GB 2600 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135424
Info modified on:
14 Mar 2024, 19:06:18
Short summary description Samsung Galaxy A7 A7000 14 cm (5.5") Dual SIM 4G Micro-USB 2 GB 16 GB 2600 mAh Gold:

Samsung Galaxy A7 A7000, 14 cm (5.5"), 1920 x 1080 pixels, 2 GB, 16 GB, 13 MP, Gold

Long summary description Samsung Galaxy A7 A7000 14 cm (5.5") Dual SIM 4G Micro-USB 2 GB 16 GB 2600 mAh Gold:

Samsung Galaxy A7 A7000. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: 615. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2600 mAh. Product colour: Gold. Weight: 141 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.