Samsung Galaxy S III 4G GT-I9305, 12.2 cm (4.8"), 2 GB, 16 GB, 8 MP, Android 4.1.1, Grey
Samsung Galaxy S III 4G GT-I9305. Display diagonal: 12.2 cm (4.8"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.1.1. Battery capacity: 2100 mAh. Product colour: Grey. Weight: 131 g