Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 28485372 data-sheets &
29211 brands
– register (free)
Computer Monitors
Samsung SyncMaster 940N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black, Silver
Samsung SyncMaster 940N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black, Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung 940N
XML doc
Icecat LIVE: JS for Samsung 940N
Icecat Live DOC
JSON product data for Samsung 940N
JSON DOC
CSV product data for Samsung 940N
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product family:
SyncMaster
Product name:
940N
Product code:
940N
Category:
Computer Monitors
Icecat Product ID:
943160
Data-sheet quality:
created/standardized by Icecat
Product views:
253487
Info modified on:
03 Apr 2026, 15:56:44
Samsung 940N (Icecat)
Embed the product datasheet into your content
XML product data for Samsung 940N
XML doc
Icecat LIVE: JS for Samsung 940N
Icecat Live DOC
JSON product data for Samsung 940N
JSON DOC
CSV product data for Samsung 940N
CSV DOC
The Story
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE