Samsung Galaxy A03s SM-A037G, 16.5 cm (6.5"), 3 GB, 32 GB, 13 MP, Android 11, Blue
Samsung Galaxy A03s SM-A037G. Display diagonal: 16.5 cm (6.5"), Display resolution: 720 x 1600 pixels. Processor family: MediaTek, Processor model: Helio P35. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 198 g