Samsung logo

Samsung Galaxy S20 Ultra 17.5 cm (6.9") Android 10 4G USB Type-C 128 GB 5000 mAh Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75683
Info modified on:
16 Jul 2024, 11:44:54
Short summary description Samsung Galaxy S20 Ultra 17.5 cm (6.9") Android 10 4G USB Type-C 128 GB 5000 mAh Grey:

Samsung Galaxy S20 Ultra, 17.5 cm (6.9"), 3200 x 1440 pixels, 128 GB, 108 MP, Android 10, Grey

Long summary description Samsung Galaxy S20 Ultra 17.5 cm (6.9") Android 10 4G USB Type-C 128 GB 5000 mAh Grey:

Samsung Galaxy S20 Ultra. Display diagonal: 17.5 cm (6.9"), Display resolution: 3200 x 1440 pixels. Processor frequency: 2.73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 108 MP, Rear camera type: Quad camera. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product colour: Grey. Weight: 220 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.