Samsung logo

Samsung Galaxy S5 neo SM-G903 12.9 cm (5.1") Single SIM 4G Micro-USB 2 GB 16 GB 2800 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60331
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy S5 neo SM-G903 12.9 cm (5.1") Single SIM 4G Micro-USB 2 GB 16 GB 2800 mAh Gold:

Samsung Galaxy S5 neo SM-G903, 12.9 cm (5.1"), 1920 x 1080 pixels, 2 GB, 16 GB, 16 MP, Gold

Long summary description Samsung Galaxy S5 neo SM-G903 12.9 cm (5.1") Single SIM 4G Micro-USB 2 GB 16 GB 2800 mAh Gold:

Samsung Galaxy S5 neo SM-G903. Display diagonal: 12.9 cm (5.1"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.6 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2800 mAh. Product colour: Gold. Weight: 145 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.