Samsung logo

Samsung Galaxy Core 2 SM-G355 11.4 cm (4.5") 3G Micro-USB 0.75 GB 4 GB 2000 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36795
Info modified on:
27 Feb 2024, 15:02:40
Short summary description Samsung Galaxy Core 2 SM-G355 11.4 cm (4.5") 3G Micro-USB 0.75 GB 4 GB 2000 mAh White:

Samsung Galaxy Core 2 SM-G355, 11.4 cm (4.5"), 480 x 800 pixels, 0.75 GB, 4 GB, 5 MP, White

Long summary description Samsung Galaxy Core 2 SM-G355 11.4 cm (4.5") 3G Micro-USB 0.75 GB 4 GB 2000 mAh White:

Samsung Galaxy Core 2 SM-G355. Display diagonal: 11.4 cm (4.5"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 0.75 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Battery capacity: 2000 mAh. Product colour: White. Weight: 139 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.