Samsung logo

Samsung GT-B2100 4.5 cm (1.77") 86 g Black, Orange

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27866
Info modified on:
26 Feb 2024, 15:20:08
Short summary description Samsung GT-B2100 4.5 cm (1.77") 86 g Black, Orange:

Samsung GT-B2100, Bar, Single SIM, 4.5 cm (1.77"), 1.3 MP, 1000 mAh, Black, Orange

Long summary description Samsung GT-B2100 4.5 cm (1.77") 86 g Black, Orange:

Samsung GT-B2100. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 4.5 cm (1.77"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1.3 MP. WAP: 2.0. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh. Weight: 86 g. Product colour: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.