Samsung Galaxy Fold SM-F900, 18.5 cm (7.3"), 12 GB, 512 GB, 16 MP, Android 9.0, Silver
Samsung Galaxy Fold SM-F900. Display diagonal: 18.5 cm (7.3"), Display resolution: 2152 x 1536 pixels. Processor frequency: 2.84 GHz. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. Operating system installed: Android 9.0. Battery capacity: 4380 mAh. Product colour: Silver. Weight: 276 g