Samsung logo

Samsung Galaxy Note 5 SM-N920 14.5 cm (5.7") Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101298
Info modified on:
27 Feb 2024, 14:34:19
Short summary description Samsung Galaxy Note 5 SM-N920 14.5 cm (5.7") Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Silver:

Samsung Galaxy Note 5 SM-N920, 14.5 cm (5.7"), 4 GB, 32 GB, 16 MP, Android 5.1, Silver

Long summary description Samsung Galaxy Note 5 SM-N920 14.5 cm (5.7") Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Silver:

Samsung Galaxy Note 5 SM-N920. Display diagonal: 14.5 cm (5.7"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.1 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. Operating system installed: Android 5.1. Battery capacity: 3000 mAh. Product colour: Silver. Weight: 171 g

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.