Samsung logo

Samsung QN900C QE85QN900CTXXC 2.16 m (85") 8K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13898
Info modified on:
21 Jun 2024, 15:55:08
Short summary description Samsung QN900C QE85QN900CTXXC 2.16 m (85") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung QN900C QE85QN900CTXXC, 2.16 m (85"), 7680 x 4320 pixels, Neo QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QN900C QE85QN900CTXXC 2.16 m (85") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung QN900C QE85QN900CTXXC. Display diagonal: 2.16 m (85"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: Neo QLED, Screen shape: Flat, LED backlighting type: Mini LED. Smart TV. Motion interpolation technology: Motion Xcelerator Turbo Pro, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.