Samsung logo

Samsung Galaxy A42 5G SM-A426B 16.8 cm (6.6") USB Type-C 4 GB 128 GB 5000 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32101
Info modified on:
20 Sept 2024, 09:47:57
Short summary description Samsung Galaxy A42 5G SM-A426B 16.8 cm (6.6") USB Type-C 4 GB 128 GB 5000 mAh White:

Samsung Galaxy A42 5G SM-A426B, 16.8 cm (6.6"), 720 x 1600 pixels, 4 GB, 128 GB, 48 MP, White

Long summary description Samsung Galaxy A42 5G SM-A426B 16.8 cm (6.6") USB Type-C 4 GB 128 GB 5000 mAh White:

Samsung Galaxy A42 5G SM-A426B. Display diagonal: 16.8 cm (6.6"), Display resolution: 720 x 1600 pixels. Processor frequency: 2.2 GHz. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. Battery capacity: 5000 mAh. Product colour: White. Weight: 193 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.