Samsung logo

Samsung 40D5000 TV 101.6 cm (40") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184649
Info modified on:
02 Dec 2020, 14:41:41
Short summary description Samsung 40D5000 TV 101.6 cm (40") Full HD Black:

Samsung 40D5000, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-S2, DVB-T, DVB-T2, Black

Long summary description Samsung 40D5000 TV 101.6 cm (40") Full HD Black:

Samsung 40D5000. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.