Samsung Galaxy S6 edge, 12.9 cm (5.1"), 2560 x 1440 pixels, 3 GB, 64 GB, 16 MP, White
Samsung Galaxy S6 edge. Display diagonal: 12.9 cm (5.1"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.1 GHz. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2600 mAh. Product colour: White. Weight: 132 g