Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 2693HM Lcd monitor 64.8 cm (25.5") 1920 x 1200 pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2693HM Lcd monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2693HM
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11047
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung 2693HM Lcd monitor 64.8 cm (25.5") 1920 x 1200 pixels Black :
The short editorial description of Samsung 2693HM Lcd monitor 64.8 cm (25.5") 1920 x 1200 pixels Black

2693HM Lcd monitor 25.5"
More>>>
Samsung 2693HM Lcd monitor 64.8 cm (25.5") 1920 x 1200 pixels Black:
The official marketing text of Samsung 2693HM Lcd monitor 64.8 cm (25.5") 1920 x 1200 pixels Black as supplied by the manufacturer

The 2693HM has everything that you need. With a Height Adjustable Stand (HAS), built-in-speakers, HDMI technology, full 1080p input and fast response time, you will be able to power through a work day and watch a movie or play games with all of the extra free time that you will have. Not to mention, the eye catching bezel design will fit perfectly in public view or in the comfort of your home office or anywhere. The 2693HM is Microsoft Vista Certified and works hard while looking good. With the 2693HM it’s not hard to imagine.


HDMI and built-in speakers all-in-one
With HDMI and built-in speakers, the 2693HM is a comprehensive entertainment solution.

5 ms fast response time
Response time refers to how long it takes pixels to turn from completely white to black and back again. The lower the milliseconds (ms), the faster the response time is. A fast 5ms response time virtually eliminates any blurring, making this monitor perfect
for enjoying video games and all of your digital entertainment.

Certified for Windows Vista operating system
Only products that are Certified for Windows Vista have passed
Microsoft compatibility tests for ease-of-use, better performance and enhanced security. The SAMSUNG 2493HM also lets you enjoy
accurate and vibrant colors for slideshows, games and graphics.

4-way adjustable stand – height, swivel, tilt, pivot
Tired of straining your neck to see what’s on your monitor? The
SAMSUNG 2493HM adjusts to your personal comfort level. Customize the stand to your needs with height, swivel, tilt and rotate options. The more comfortable you are while working, the more productive you’ll be.

3000:1 ultra high dynamic contrast ratio
Most often talked about with LCD monitors, is the measure of the difference of brightness levels between the brightest white and the darkest black. With a dynamic contrast ratio of DC 3000:1, you are assured crisp easy-to-view images.

ENERGY STAR compliant
By being ENERGY STAR compliant you are assured that your SAMSUNG model is helping the environment by using less energy while saving you money. ENERGY STAR is a joint program of the U.S. Environmental Protection Agency and the U.S. Department of Energy promoting energy efficiency.

Short summary description Samsung 2693HM Lcd monitor 64.8 cm (25.5") 1920 x 1200 pixels Black:
This short summary of the Samsung 2693HM Lcd monitor 64.8 cm (25.5") 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 2693HM Lcd monitor, 64.8 cm (25.5"), 1920 x 1200 pixels, LCD, 5 ms, Black

Long summary description Samsung 2693HM Lcd monitor 64.8 cm (25.5") 1920 x 1200 pixels Black:
This is an auto-generated long summary of Samsung 2693HM Lcd monitor 64.8 cm (25.5") 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

Samsung 2693HM Lcd monitor. Display diagonal: 64.8 cm (25.5"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Energy Star certified, Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
64.8 cm (25.5")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1200 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
400 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Separate H/V sync
Device has separate horizontal and vertical synchronization.
Yes
Composite sync
Combines horizontal and vertical synchronization onto one pair of wires. When used in RGB connections, four separate signals are sent (Red, Green, Blue, Sync).
Yes
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in camera *
The product has an integrated camera.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ergonomics
Height adjustment
y
Pivot
Y
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
110 W
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1.5 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.6 kg
Width (with stand)
597.9 mm
Depth (with stand)
249.9 mm
Height (with stand)
457.9 mm
Weight (with stand)
9.66 kg
Packaging data
Package width
The distance from one side of the packaging to the other.
701 mm
Package depth
The distance from the front to the back of the packaging.
298.9 mm
Package height
The distance from the top to the bottom of the packaging.
531.1 mm
Package weight
Weight of the packaged product.
12.2 kg
Other features
TV tuner integrated *
Device has an in-built TV tuner.
No
Display
The description of display that can includes display type, resolution, size etc.
LCD
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
701.4 x 298.9 x 531.1 mm
Audio included
y
Set depth (with stand) (inch)
25 cm (9.84")
Set height (with stand) (inch)
45.8 cm (18")
Set width (with stand) (inch)
59.8 cm (23.5")
Weight (imperial)
9.66 kg (21.3 lbs)
Package weight (imperial)
12.2 kg (26.8 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:43:41
Uk has collected 9 expert reviews for Samsung 2693HM Lcd monitor 64.8 cm (25.5") 1920 x 1200 pixels Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:43:41
Nl heeft 9 proffesionele recensies verzameld voor Samsung 2693HM Lcd monitor 64,8 cm (25.5") 1920 x 1200 Pixels Zwart. Het gemiddelde van deze proffesionele recensies is 85 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:43:41
Fr a recueilli 9 avis d’experts pour Samsung 2693HM Lcd monitor 64,8 cm (25.5") 1920 x 1200 pixels Noir et la note moyenne est de 85 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:43:41
De hat 9 Expertenmeinungen über Samsung 2693HM Lcd monitor 64,8 cm (25.5 Zoll) 1920 x 1200 Pixel Schwarz eingeholt. Das duchschnittliche Epertenrating ist 85 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:43:41
Testseek ha raccolto 9 recensioni da parte di esperti per Samsung 2693HM Lcd monitor 64,8 cm (25.5") 1920 x 1200 Pixel Nero e la valutazione media da parte degli esperti è di 85 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:43:41
Es ha coleccionado 9 opiniones de expertos para Samsung 2693HM Lcd monitor 64,8 cm (25.5") 1920 x 1200 Pixeles Negro y la calificación media es 85 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:43:41
Dk har samlet 9 ekspertanmeldelser for Samsung 2693HM Lcd monitor 64,8 cm (25.5") 1920 x 1200 pixel Sort og den gennemsnitlige ekspertbedømmelse er 85 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:43:41
Testseek получил 9 экспертных оценок для Samsung 2693HM Lcd monitor 64,8 см (25.5") 1920 x 1200 пикселей Черный, средний экспертный рейтинг составляет 85 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:43:41
Se har samlat in 9 experttester för Samsung 2693HM Lcd monitor 64,8 cm (25.5") 1920 x 1200 pixlar Svart och det genomsnittliga betyget är 85 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:43:41
Testseek har samlet 9 ekspertomtaler for Samsung 2693HM Lcd monitor 64,8 cm (25.5") 1920 x 1200 piksler Svart og gjennomsnittlig rating fra ekspertene er 85 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 03:43:34
Samsungs 2693HM has touch-sensitive menu buttons, which are extremely annoying to use: you cant feel for them in the dark, they dont light up and the icons are barely visible. Even in broad daylight, youll need to watch where you poke your fing...
100%
techradar.com
Updated:
2011-10-04 03:43:38
As monitor makers go, Samsung is the blue-blooded aristo of the bunch. Its no surprise, therefore, to find that the 26-inch SM-2693HM has comfortably the best chassis and stand among its peers.Its a quality affair that offers adjustability in every p...
Good Great build quality, Good connectivity, Fantastic pictures...
Bad Black levels could be better...
90%
goodgearguide.com.au
Updated:
2011-11-05 18:51:14
A Full HD monitor featuring HDMI and boasting an attractive frame, Samsungs SyncMaster 2693HM combines excellent image quality with great looks. A 5ms response time and impressive colours make this suited for a wide range of uses, including gaming. The 2693HM looks stunning. It features a gloss black bezel, with a chrome strip running along the bottom of the frame and a round base. The glossy surface does attract fingerprints, but a quick wipe keeps it reasonably clean. The flexibility of this...
Good Design, HDMI, 5ms response time, minimal trailing and ghosting during gaming, excellent colour and contrast...
Bad Touch-sensitive buttons lack a backlight, speakers are mediocre, vertical viewing angles could be improved...
Bottom line With HDMI, excellent colour and contrast and a nice design, the SyncMaster 2693 is a great all-round performer. Highly recommended...
90%
Chip.de
Updated:
2011-10-04 03:43:32
Sauber verarbeitet, gute AusstattungVideo-Signale empfängt das Display wahlweise über einen DVI-D-Eingang mit HDCP-Unterstützung, einen HDMI-Eingang oder analog über eine Sub-D-Buchse. Zusätzliche Geräte können Sie dank integriertem USB-Hub über das Di...
93%
insidehw.com
Updated:
2011-10-04 03:43:39
SyncMaster 2693HM is a display attended for home users. It has 25.5’’ screen size with adjustable stand height. The 2693HM is Microsoft Vista Certified model and it has built-in speakers and supports HDMI technology. For attracting more custome...
Bottom line If we would like to tell you that something’s wrong with this model, we could not. Tricky default settings? You have rich OSD controls, so adjust it by yourself. Some small ergonomics defects? They are too small to dissuade someone from buying this...
0%
Bit-Tech.net
Updated:
2014-03-31 03:38:54
When it comes to PC monitors, size matters. But that doesn't necessarily mean bigger is always better. The key issue is the trade off between screen diagonal and native resolution. Bump up the screen size without increasing the resolution and the...
Bottom line If youve worked your way diligently through this review you will by now be thinking the 2693HM is something of a stinker. With the crappy colours, poor black tones, crushed whites, mediocre viewing angles, it certainly doesnt score highly in many are...
70%
hardwarezone.com.sg
Updated:
2014-03-31 03:38:54
Those familiar with Samsungs penchant for eye-catching product designs will be pleased to know that Samsungs 26-inch 2693HM LCD monitor sticks to the same classy, piano black finish thats both pleasing to the eye and a real looker on any tableto...
0%
chip.pl
Updated:
2014-07-24 02:42:08
Monitor o przekątnej 26 cali, rozdzielczości 1920 x 1200 pikseli, jasności 400 cd/m2 i kontraście 3000:1 z matrycą typu TN. Złącza: 1 x D-Sub, 1 x DVI-D, 1 x HDMI...
Bottom line Monitor o przekątnej 26 cali, rozdzielczości 1920 x 1200 pikseli, jasności 400 cd/m2 i kontraście 3000:1 z matrycą typu TN. Złącza: 1 x D-Sub, 1 x DVI-D, 1 x HDMI.OpisSpecyfikacja i wynikiOpis produktu w przygotowaniuSpołeczności:// wykopywarka wersja kom...
0%
Show all
Customer service details