Samsung logo

Samsung SyncMaster 2343NW computer monitor 58.4 cm (23") 2048 x 1152 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207537
Info modified on:
22 Aug 2022, 16:27:33
Short summary description Samsung SyncMaster 2343NW computer monitor 58.4 cm (23") 2048 x 1152 pixels Black:

Samsung SyncMaster 2343NW, 58.4 cm (23"), 2048 x 1152 pixels, 5 ms, Black

Long summary description Samsung SyncMaster 2343NW computer monitor 58.4 cm (23") 2048 x 1152 pixels Black:

Samsung SyncMaster 2343NW. Display diagonal: 58.4 cm (23"), Display resolution: 2048 x 1152 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.