Samsung logo

Samsung SyncMaster 223BW computer monitor 54.9 cm (21.6") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
261178
Info modified on:
22 Aug 2022, 16:26:50
Short summary description Samsung SyncMaster 223BW computer monitor 54.9 cm (21.6") 1680 x 1050 pixels Black:

Samsung SyncMaster 223BW, 54.9 cm (21.6"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Samsung SyncMaster 223BW computer monitor 54.9 cm (21.6") 1680 x 1050 pixels Black:

Samsung SyncMaster 223BW. Display diagonal: 54.9 cm (21.6"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.