location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Samsonite Pro-DLX⁴ 40.6 cm (16") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsonite Check ‘Samsonite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro-DLX⁴
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58983-1041
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Samsonite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsonite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsonite Pro-DLX⁴ 40.6 cm (16") Backpack case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 40.6 cm (16") Black
  • - Leather, Nylon
  • - 1.2 kg
Warranty: 2 years
Long product name Samsonite Pro-DLX⁴ 40.6 cm (16") Backpack case Black :
The long product name of Samsonite Pro-DLX⁴ 40.6 cm (16") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Backpack L 40.6cm/16inch Black
More>>>
Short summary description Samsonite Pro-DLX⁴ 40.6 cm (16") Backpack case Black:
This short summary of the Samsonite Pro-DLX⁴ 40.6 cm (16") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsonite Pro-DLX⁴, Backpack case, 40.6 cm (16"), 1.2 kg

Long summary description Samsonite Pro-DLX⁴ 40.6 cm (16") Backpack case Black:
This is an auto-generated long summary of Samsonite Pro-DLX⁴ 40.6 cm (16") Backpack case Black based on the first three specs of the first five spec groups.

Samsonite Pro-DLX⁴. Case type: Backpack case, Maximum screen size: 40.6 cm (16"). Weight: 1.2 kg

Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 07:12:37
Uk has collected 1 expert review for Samsonite Pro-DLX⁴ 40.6 cm (16") Backpack case Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetell.com
Updated:
2015-01-11 07:12:36
The bag is made out of a high quality 2520 Denier Nylon, meaning it is a very strong weave. The backpack did not show any signs of wear or tear during the review but of course we weren’t about to ruin the bag for the review either. The Pro-DLX zippe...
80%