Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsonite Pro-DLX⁴ notebook case 35.8 cm (14.1") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsonite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro-DLX⁴
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58982-1041
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsonite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22844
This statistic is based on the 93453 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91333 free Open Icecat users.
Info modified on: 02 Jun 2018 22:23:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Samsonite Pro-DLX⁴ notebook case 35.8 cm (14.1") Backpack case Black :
The short editorial description of Samsonite Pro-DLX⁴ notebook case 35.8 cm (14.1") Backpack case Black

Laptop Backpack M 35.8cm/14.1inch Black
More>>>
Short summary description Samsonite Pro-DLX⁴ notebook case 35.8 cm (14.1") Backpack case Black:
This short summary of the Samsonite Pro-DLX⁴ notebook case 35.8 cm (14.1") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsonite Pro-DLX⁴, Backpack case, 35.8 cm (14.1"), 970 g, Black

Long summary description Samsonite Pro-DLX⁴ notebook case 35.8 cm (14.1") Backpack case Black:
This is an auto-generated long summary of Samsonite Pro-DLX⁴ notebook case 35.8 cm (14.1") Backpack case Black based on the first three specs of the first five spec groups.

Samsonite Pro-DLX⁴. Case type: Backpack case, Maximum screen size compatibility: 35.8 cm (14.1"). Weight: 970 g. Surface coloration: Monotone, Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 07:12:51
Uk has collected 1 expert review for Samsonite Pro-DLX⁴ notebook case 35.8 cm (14.1") Backpack case Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 07:12:52
Nl heeft 1 proffesionele recensie voor Samsonite Pro-DLX⁴ notebooktas 35,8 cm (14.1") Rugzakhouder Zwart gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 07:12:51
Fr a recueilli 1 avis d’experts pour Samsonite Pro-DLX⁴ sacoche d'ordinateurs portables 35,8 cm (14.1") Étui sac à dos Noir et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 07:12:50
De hat 1 Expertenmeinung für Samsonite Pro-DLX⁴ Notebooktasche 35,8 cm (14.1 Zoll) Rucksackhülle Schwarz zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 07:12:50
Testseek ha raccolto 1 recensione da parte di esperti per Samsonite Pro-DLX⁴ borsa per notebook 35,8 cm (14.1") Zaino Nero e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 07:12:50
Es ha coleccionado 1 opiniones de expertos para Samsonite Pro-DLX⁴ maletines para portátil 35,8 cm (14.1") Funda tipo mochila Negro y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 07:12:52
Dk har samlet 1 ekspertanmeldelse for Samsonite Pro-DLX⁴ taske og etui til notebook 35,8 cm (14.1") Rygsæktaske Sort og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 07:12:51
Se har samlat in 1 experttest för Samsonite Pro-DLX⁴ väskor bärbara datorer 35,8 cm (14.1") Ryggsäcksfodral Svart och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
gadgetell.com
Updated:
2015-01-11 07:12:50
The bag is made out of a high quality 2520 Denier Nylon, meaning it is a very strong weave. The backpack did not show any signs of wear or tear during the review but of course we weren’t about to ruin the bag for the review either. The Pro-DLX zippe...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)