Warranty:
Limited 2 year global warranty
Long product name Samsonite Openroad notebook case 43.9 cm (17.3") Backpack case Black
:
48 x 39 x 26 cm, 1.6 kg, 23.5 L
The short editorial description of Samsonite Openroad notebook case 43.9 cm (17.3") Backpack case Black
48 x 39 x 26 cm, 1.6 kg, 23.5 L
More>>>
Short summary description Samsonite Openroad notebook case 43.9 cm (17.3") Backpack case Black:
This short summary of the Samsonite Openroad notebook case 43.9 cm (17.3") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsonite Openroad, Backpack case, 43.9 cm (17.3")
Long summary description Samsonite Openroad notebook case 43.9 cm (17.3") Backpack case Black:
This is an auto-generated long summary of Samsonite Openroad notebook case 43.9 cm (17.3") Backpack case Black based on the first three specs of the first five spec groups.
Samsonite Openroad. Case type: Backpack case, Maximum screen size: 43.9 cm (17.3"), Number of front pockets: 2, Carrying handle(s), Surface coloration: Monotone