Salora logo

Salora VR Hawk Smartphone-based head mounted display 404 g Black, Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249177
Info modified on:
29 Sept 2021, 13:16:13
Short summary description Salora VR Hawk Smartphone-based head mounted display 404 g Black, Grey, White:

Salora VR Hawk, Smartphone-based head mounted display, Black, Grey, White, Image, Plastic, Nearsighted eyes / Farsighted eyes, Boy/Girl

Long summary description Salora VR Hawk Smartphone-based head mounted display 404 g Black, Grey, White:

Salora VR Hawk. Type: Smartphone-based head mounted display, Product colour: Black, Grey, White, Coloration: Image. Minimum screen size: 8.89 cm (3.5"), Maximum screen size: 15.2 cm (6"). Weight: 404 g, Width: 195 mm, Depth: 135 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.