Salora logo

Salora DVP1038SW portable DVD/Blu-Ray player Portable DVD player 25.9 cm (10.2") 800 x 600 pixels Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
305965
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Salora DVP1038SW portable DVD/Blu-Ray player Portable DVD player 25.9 cm (10.2") 800 x 600 pixels Grey, White:

Salora DVP1038SW, Portable DVD player, Grey, White, DVD-Video, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 25.9 cm (10.2"), 800 x 600 pixels

Long summary description Salora DVP1038SW portable DVD/Blu-Ray player Portable DVD player 25.9 cm (10.2") 800 x 600 pixels Grey, White:

Salora DVP1038SW. Product type: Portable DVD player, Product colour: Grey, White, Playback disc formats: DVD-Video. Display diagonal: 25.9 cm (10.2"), Display resolution: 800 x 600 pixels, Display: LCD. Headphone connectivity: 3.5 mm. Video formats supported: MPEG4, XVID, Audio formats supported: MP3, Image formats supported: JPG. Compatible memory cards: MMC, SD

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.