Salora logo

Salora 58BHD2500 data projector Short throw projector 206 ANSI lumens LED WXGA (1280x800) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
316586
Info modified on:
12 Feb 2025, 18:51:36
Short summary description Salora 58BHD2500 data projector Short throw projector 206 ANSI lumens LED WXGA (1280x800) White:

Salora 58BHD2500, 206 ANSI lumens, LED, WXGA (1280x800), 1500:1, 16:9, 1270 - 5080 mm (50 - 200")

Long summary description Salora 58BHD2500 data projector Short throw projector 206 ANSI lumens LED WXGA (1280x800) White:

Salora 58BHD2500. Projector brightness: 206 ANSI lumens, Projection technology: LED, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 50000 h, Lamp power: 150 W. Zoom type: Manual. Supported graphics resolutions: 1920 x 1080 (HD 1080). Noise level: 25 dB

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.