Salora logo

Salora 2100 series 40LTC2100 TV 101.6 cm (40") Full HD Black 250 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47497
Info modified on:
19 Apr 2025, 11:19:17
Short summary description Salora 2100 series 40LTC2100 TV 101.6 cm (40") Full HD Black 250 cd/m²:

Salora 2100 series 40LTC2100, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, Black

Long summary description Salora 2100 series 40LTC2100 TV 101.6 cm (40") Full HD Black 250 cd/m²:

Salora 2100 series 40LTC2100. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Display brightness: 250 cd/m², Response time: 8 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.