Salora logo

Salora 40LED8100CS TV 101.6 cm (40") Full HD Smart TV Black 350 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47633
Info modified on:
06 Nov 2024, 10:02:41
Short summary description Salora 40LED8100CS TV 101.6 cm (40") Full HD Smart TV Black 350 cd/m²:

Salora 40LED8100CS, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Salora 40LED8100CS TV 101.6 cm (40") Full HD Smart TV Black 350 cd/m²:

Salora 40LED8100CS. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: BPR (Best Picture Rate) 100 Hz, Display brightness: 350 cd/m², Response time: 10 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.