Salora 7504 series 32HA7504, 81.3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black
Salora 7504 series 32HA7504. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: BPR (Best Picture Rate) 100 Hz, Display brightness: 300 cd/m², Response time: 8 ms, Contrast ratio (typical): 3000:1. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black