Salora logo

Salora 9100 series 22LED9109CTS2DVDWIFI TV 55.9 cm (22") Full HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product family:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76356
Info modified on:
10 Aug 2024, 10:41:30
Short summary description Salora 9100 series 22LED9109CTS2DVDWIFI TV 55.9 cm (22") Full HD Smart TV Wi-Fi Black 300 cd/m²:

Salora 9100 series 22LED9109CTS2DVDWIFI, 55.9 cm (22"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Salora 9100 series 22LED9109CTS2DVDWIFI TV 55.9 cm (22") Full HD Smart TV Wi-Fi Black 300 cd/m²:

Salora 9100 series 22LED9109CTS2DVDWIFI. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED. Smart TV. Display brightness: 300 cd/m², Response time: 6.5 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.