Salora logo

Salora 1600 series 22LED1600 TV 55.9 cm (22") Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
289778
Info modified on:
27 May 2024, 12:55:53
Short summary description Salora 1600 series 22LED1600 TV 55.9 cm (22") Full HD Black:

Salora 1600 series 22LED1600, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Salora 1600 series 22LED1600 TV 55.9 cm (22") Full HD Black:

Salora 1600 series 22LED1600. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Response time: 6.5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.